The DM74LS158M is a Quad 2-Line to 1-Line Data Selector/Multiplexer manufactured by Fairchild/ON Semiconductor. Being an END-OF-LIFE component, it's crucial to consider alternatives for new designs. This device is part of the 74LS (Low-power Schottky) family of TTL (Transistor-Transistor Logic) integrated circuits, known for their utility in digital logic systems.
Applications:
- Data routing and selection.
- Multiplexing signals from multiple sources.
- Implementing logic functions.
- Address decoding.
- Control signal selection.
Features:
- Quadruple 2-to-1 multiplexer: Contains four independent 2-input multiplexers in a single package.
- Low power consumption: Reduces overall power consumption compared to standard TTL.
- High speed: Offers fast switching speeds suitable for many applications.
- TTL compatible: Operates with a standard 5V TTL power supply.
- Inverting outputs: The output is the inverse of the selected input.
Benefits:
- Simplified circuit design: Integrates four multiplexers, reducing component count.
- Efficient data selection: Allows selection of one of two data inputs for each multiplexer.
- Reduced power consumption: Low-power Schottky technology minimizes power dissipation.
- Improved system performance: Fast switching speeds enhance system responsiveness.
- Cost-effective solution: Integrated design lowers overall system costs.
Additional Details:
The DM74LS158M operates on a 5V power supply and typically comes in a 16-pin SOIC (Small Outline Integrated Circuit) package. Each of the four multiplexers has two data inputs (A and B), a select input (S), and an inverting output (Y). The select input determines which data input is routed to the output. The datasheet should be consulted for specific electrical characteristics such as propagation delays, input voltage levels, and output current drive capabilities. As this part is end-of-life, consider using alternative multiplexers from the 74HC or 74HCT families, depending on your specific speed and power requirements. Before replacing the DM74LS158M, ensure that the pinout and electrical characteristics of the alternative device are compatible with your application.