The DM74LS86M is a Quad 2-Input Exclusive-OR Gate manufactured by Fairchild/ON Semiconductor. Being an END-OF-LIFE component, it is important to consider its availability and potential replacements for new designs. This device is part of the 74LS (Low-power Schottky) family of TTL (Transistor-Transistor Logic) integrated circuits, widely used in digital logic applications.
Applications:
- Parity generation and checking.
- Binary addition and subtraction.
- Data encryption and decryption.
- Comparator circuits.
- Code converters.
Features:
- Quadruple 2-input XOR gates: Contains four independent 2-input XOR gates in a single package.
- Low power consumption: Reduces overall power consumption compared to standard TTL gates.
- High speed: Offers fast switching speeds suitable for many applications.
- TTL compatible: Operates with a standard 5V TTL power supply.
- Standard pinout: Simplifies replacement and integration into existing designs.
Benefits:
- Simplified circuit design: Four XOR gates in one package reduce component count.
- Versatile logic function: XOR gate performs exclusive-OR logic, useful in various applications.
- Reduced power consumption: Low-power Schottky technology minimizes power dissipation.
- Improved system performance: High-speed operation enhances system responsiveness.
- Cost-effective solution: Integrated design reduces overall system cost.
Additional Details:
The DM74LS86M operates on a 5V power supply and typically comes in a 14-pin SOIC (Small Outline Integrated Circuit) package. Each of the four XOR gates has two inputs (A and B) and an output (Y). The output is high only when the inputs are different. The datasheet should be consulted for specific electrical characteristics such as propagation delays, input voltage levels, and output current drive capabilities. As this part is end-of-life, consider using alternative XOR gates from the 74HC or 74HCT families, depending on your specific speed and power requirements. Before replacing the DM74LS86M, ensure that the pinout and electrical characteristics of the alternative device are compatible with your application.