EN
  • EN
  • DE

F40UP20DN

Part No F40UP20DN
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Ultrafast Recovery Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173160-F40UP20DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F40UP20DN CAD Model

Description

The F40UP20DN is an Ultrafast Recovery Power Rectifier. It is designed for applications requiring efficient and fast switching capabilities. As an Ultrafast rectifier, it minimizes switching losses and improves the overall efficiency of power electronic circuits.

Applications:

  • Power Supplies: Used in the output rectification stage of switched-mode power supplies (SMPS).
  • Motor Control: Employed in inverter stages for AC and DC motor drives.
  • Uninterruptible Power Supplies (UPS): Integral to the rectifier section ensuring minimal losses during power transfer.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion.
  • Welding Equipment: Found in the rectification stage of welding machines.

Features:

  • Ultrafast Recovery Time: Offers very short reverse recovery time, reducing switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and surges.
  • High Junction Temperature: Allows operation in high-temperature environments, enhancing reliability.
  • Isolated Package: Offers high isolation voltage, improving safety and protection.

Benefits:

  • Improved Efficiency: Ultrafast recovery reduces switching losses, increasing overall system efficiency.
  • Enhanced Reliability: Robust design and high surge current capability ensure reliable operation.
  • Reduced EMI: Fast recovery reduces ringing and EMI generation.
  • Compact Design: Enables smaller and more compact power supply designs.
  • Thermal Performance: Low forward voltage drop minimizes heat dissipation.

Specifications:

The F40UP20DN features a maximum repetitive peak reverse voltage of 200V. It has a continuous forward current rating of 40A. The maximum reverse recovery time is typically under 35ns, and the operating junction temperature range spans from -65°C to +175°C. The device is typically available in a TO-247 package.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Harris Corporation
Operational Amplifiers
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess