EN
  • EN
  • DE

FAN3224C

Part No FAN3224C
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Application Review and Comparative Evaluation of Low-Side Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173303-FAN3224C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN3224C CAD Model

Description

The FAN3224C is a dual, high-speed, low-side gate driver from Fairchild Semiconductor (now ON Semiconductor). It is designed to drive N-channel MOSFETs in synchronous rectified converters and other switching applications. This gate driver is characterized by its high current drive capability, fast switching speed, and robust performance.

Applications

  • Synchronous Rectification in DC-DC Converters: Used in power supplies for computers, servers, and other electronic devices to improve efficiency.
  • Motor Control: Used in motor drive circuits to switch power MOSFETs.
  • Class-D Amplifiers: Employed to drive MOSFETs in audio amplifiers.
  • High-Frequency Switching Power Supplies: Suitable for high-frequency applications due to its fast switching characteristics.
  • Uninterruptible Power Supplies (UPS): Used to switch power to the load during a power outage.

Features

  • High Peak Output Current: Typically delivers up to 3A peak current to quickly switch MOSFETs.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 4.5V to 18V.
  • Fast Propagation Delay: Offers low propagation delay times to ensure rapid switching.
  • Matched Propagation Delay: Features matched propagation delay between channels, which is critical in synchronous rectification.
  • Under-Voltage Lockout (UVLO): Includes UVLO protection to prevent MOSFETs from operating at insufficient gate voltage.
  • Thermal Shutdown Protection: Provides thermal shutdown to prevent damage from overheating.
  • CMOS Logic Compatible Inputs: Allows easy interface with standard CMOS logic devices.

Benefits

  • Improved Efficiency: Reduces switching losses, leading to increased power conversion efficiency.
  • Faster Switching: Enables faster switching speeds, allowing for higher frequency operation.
  • Enhanced Reliability: Protects MOSFETs from damage due to UVLO and thermal overload conditions.
  • Simplified Design: Reduces the number of external components required for gate drive circuits.
  • Reduced EMI: Helps to reduce electromagnetic interference (EMI) due to controlled switching characteristics.

Additional Details

The FAN3224C is available in various package options, including SOIC and DFN. It is designed to operate over a wide temperature range. This gate driver is suitable for use with a variety of MOSFETs. It's important to consult the datasheet for specific drive characteristics and application guidelines.

Note: As this part is marked as END-OF-LIFE, it is recommended to consider alternative solutions for new designs.

You May Also Be Interested in

Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
COSMO
REED RELAY
Lowest to $1.9713
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess