EN
  • EN
  • DE

FAN7554N

Part No FAN7554N
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2018
Reference case DIP-8
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 753196-FAN7554N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7554N CAD Model

Description

The FAN7554N is a zero-voltage switching (ZVS) PWM controller designed for half-bridge resonant converters. Manufactured by Fairchild/ON Semiconductor, it's used in applications requiring high efficiency and low EMI, such as LCD TVs and power adapters.

Applications:

  • LCD TVs
  • Power adapters
  • Electronic ballasts
  • Telecom power supplies
  • High-efficiency power converters

Features:

  • Zero-Voltage Switching (ZVS): Reduces switching losses and improves efficiency.
  • Variable Frequency Control: Optimizes switching frequency for ZVS operation.
  • Over-Voltage Protection (OVP): Protects the converter from excessive output voltage.
  • Over-Current Protection (OCP): Prevents damage due to output overcurrent conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient input voltage.
  • Soft-Start Function: Minimizes inrush current during startup.
  • Adjustable Dead Time: Allows optimization of ZVS operation.

Benefits:

  • High Efficiency: ZVS operation minimizes switching losses and maximizes efficiency.
  • Low EMI Emissions: ZVS operation reduces EMI noise.
  • Enhanced System Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Integrated features reduce external component count and simplify PCB layout.
  • Reduced Thermal Stress: ZVS operation reduces heat generation.

Additional Details:

The FAN7554N employs a variable frequency control scheme to maintain ZVS operation over a wide range of load conditions. The integrated protection features, such as OVP, OCP, and UVLO, ensure robust and reliable operation. The soft-start function minimizes inrush current during startup, preventing damage to the converter components. The adjustable dead time allows for precise optimization of ZVS operation. Operating temperature ranges from -40°C to +125°C.

You May Also Be Interested in

Panasonic
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess