EN
  • EN
  • DE

FDB070AN06_F085

Part No FDB070AN06_F085
Manufacturer Fairchild/ON Semiconductor
Description N-Channel PowerTrench® MOSFET 60V, 80A, 7mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173699-FDB070AN06_F085
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FDB070AN06_F085 CAD Model

Description

The FDB070AN06_F085 is an N-Channel Power MOSFET from Fairchild/ON Semiconductor, part of their PowerTrench® MOSFET family. It's designed for high-efficiency switching applications and features low on-resistance and gate charge. The '_F085' likely indicates specific manufacturing or lot variations. Being categorized as 'Electronic Surplus', it suggests availability from surplus stock.

Applications:

  • Synchronous Rectification in DC-DC Converters: Improves efficiency in buck, boost, and other converter topologies.
  • Motor Control Applications: Used in BLDC motor drives and other motor control systems.
  • Battery Management Systems (BMS): Used for charging and discharging control in battery packs.
  • Load Switching: Functions as a solid-state switch for controlling high-current loads.
  • Power Tool Applications: Found in cordless power tools for efficient power delivery.

Features:

  • N-Channel MOSFET: For efficient switching.
  • PowerTrench® Technology: Provides ultra-low RDS(on) for minimal conduction losses.
  • Low Gate Charge (Qg): Reduces switching losses and enhances high-frequency performance.
  • Avalanche Rated: Offers robustness against voltage transients.
  • RoHS Compliant: Meets environmental regulations.
  • Optimized for Fast Switching: Ideal for high-frequency power conversion.

Benefits:

  • High Efficiency: Ultra-low RDS(on) and gate charge minimize power dissipation.
  • Reliable Performance: Designed for stable operation in harsh environments.
  • Simplified Design: Easy to drive and control.
  • Reduced Heat Sink Size: Lower power losses result in less heat generation.
  • Compact Solution: Available in surface-mount packages for space-constrained applications.
  • Extended Battery Life: Maximizes battery runtime in portable devices due to its high efficiency.

Additional Details:

The FDB070AN06_F085 typically has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating which varies depending on the package style and operating temperature, typically around 50-100A. Critical specifications include the gate threshold voltage (VGS(th)), the total gate charge (Qg), and the drain-source on-resistance (RDS(on)) at specified gate-source voltages. Before using this MOSFET in a design, it is imperative to consult the Fairchild/ON Semiconductor datasheet for precise electrical characteristics, thermal resistance, and safe operating area (SOA) information. Proper gate drive design and heat sinking are necessary for ensuring reliable and efficient operation.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2176 $66.5280
65+ $1.8203 $118.3195
100+ $1.7625 $176.2500
140+ $1.7059 $238.8260
180+ $1.6493 $296.8740
235+ $1.4784 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess