EN
  • EN
  • DE

FDC6320

Part No FDC6320
Manufacturer Fairchild/ON Semiconductor
Description Dual N & P Channel , Digital FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173736-FDC6320
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian FDC6320 CAD Model

Description

The FDC6320 is a P-Channel PowerTrench® MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for low voltage, high-side load switching applications. This MOSFET features a very low on-resistance (RDS(on)) and a small footprint, making it suitable for portable and space-constrained applications.

Applications:

  • Load Switching in Portable Devices: Used for efficient switching of loads in cell phones, laptops, and other portable devices.
  • Power Management in Battery-Powered Systems: Optimizes power consumption in battery-powered applications.
  • High-Side Switching: Designed for high-side load switching configurations.
  • DC-DC Conversion: Used in DC-DC converters for efficient power conversion.
  • Level Shifting: Provides level shifting capabilities in digital circuits.

Features:

  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • Small Footprint: Space-saving design for portable applications.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • High-Side Switching Capability: Specifically designed for high-side switching applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Space Saving: Small footprint allows for high-density board layouts.
  • Simplified Design: Logic level gate drive simplifies the design process.
  • Improved Battery Life: Extends battery life in portable devices.
  • Reliable Performance: Robust design ensures reliable switching performance.

Additional Details:

The FDC6320 is typically available in a small outline transistor (SOT-23) package. Key electrical characteristics include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Its low gate charge enables fast switching speeds. The device is particularly well-suited for battery-powered applications where minimizing power consumption is critical. The RDS(on) specification is typically very low, often in the milliohm range, depending on the gate-source voltage. The operating temperature range generally spans from -55°C to +150°C. Proper thermal management is essential to ensure optimal performance and longevity of the MOSFET. Careful consideration should be given to the load current and voltage requirements when selecting this device for a specific application.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess