EN
  • EN
  • DE
  • IT

FDC6561AN-NL

Part No FDC6561AN-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823213-FDC6561AN-NL
Ultra Librarian 3D Model Ultra Librarian FDC6561AN-NL CAD Model

Description

The FDC6561AN-NL is a PowerTrench® N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for load switch applications and features a low on-resistance and a small footprint.

Applications

  • Load switch in portable devices (smartphones, tablets)
  • Power management in battery-powered systems
  • Solid state relay
  • DC-DC conversion
  • Battery protection circuits

Features

  • Low on-resistance (RDS(on)) for efficient power switching
  • Small footprint using a MLP 2x2 package
  • Low gate charge (Qg)
  • 2.5V Logic Level Compatible
  • Integrated Schottky Diode

Benefits

  • Extended battery life due to reduced power losses
  • Space savings in compact designs
  • Simplified gate drive requirements
  • Directly driven by logic-level signals
  • Provides reverse polarity protection

Additional Details

The FDC6561AN-NL has a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) of typically 6A. The ultra-low RDS(on) minimizes conduction losses, enabling higher efficiency in power management applications. The small MLP 2x2 package contributes to a compact design. The integrated Schottky diode provides body diode reverse recovery performance. This part is specifically designed to be used in portable applications where efficiency and size are crucial factors. It is designed to handle low voltage and current levels efficiently. Its low gate charge allows for faster switching speeds and simplifies the driving circuitry. Its logic level gate drive allows the device to be controlled directly from microcontrollers without requiring external drivers.

You May Also Be Interested in

Others
Lowest to $1.2587
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $31.5315
Others
Need more? Email Us
Others
Lowest to $2.4527
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $193.9105
Fujitsu Electronics America, Inc.
IC MICROCONTROLLER 80LQFP
Need more? Email Us
Others
Need more? Email Us
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,060 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess