The FDD6690 is a P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for applications requiring efficient power switching, particularly in load switching and power management circuits. Its key feature is its very low on-resistance (RDS(on)), which minimizes power losses during conduction, thereby increasing overall system efficiency.
Applications:
- Load Switching
- Power Management in portable devices
- Battery Management Systems
- DC-DC Conversion
Features:
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- High Current Capability
- Logic Level Gate Drive
- Fast Switching Speed
Benefits:
- Improved Power Efficiency: The low RDS(on) significantly reduces conduction losses, leading to higher efficiency and reduced heat generation.
- Simplified Drive Circuitry: The logic level gate drive allows direct interfacing with low-voltage logic circuits, simplifying the design.
- Extended Battery Life: In battery-powered devices, the improved efficiency translates to longer battery life.
- Compact Design: The small form factor of the package enables compact and space-saving designs.
Additional Details:
The FDD6690 features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating that depends on the ambient temperature and mounting conditions. It typically comes in a SO-8 package suitable for surface mount technology. The device is particularly well-suited for applications where a low gate drive voltage is required. The gate threshold voltage is typically between -1V and -3V. This MOSFET is designed to be RoHS compliant, adhering to environmental regulations.