EN
  • EN
  • DE

FDD8882_NL

Part No FDD8882_NL
Manufacturer Fairchild/ON Semiconductor
Description N-Channel PowerTrench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173788-FDD8882_NL
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDD8882_NL CAD Model

Description

The FDD8882_NL is an N-Channel PowerTrench® MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for high-efficiency synchronous rectification in power supplies and other low-voltage applications. This MOSFET features a very low on-resistance (RDS(on)) and optimized gate charge, making it suitable for high-frequency switching applications.

Applications:

  • Synchronous Rectification in Power Supplies: Used to replace diodes in synchronous rectifiers for increased efficiency.
  • DC-DC Converters: Found in various DC-DC converter topologies.
  • Load Switching: Provides efficient and reliable load switching capabilities.
  • Battery Management Systems (BMS): Implemented for efficient power management in battery systems.
  • OR-ing FETs: Provides low loss OR-ing function.

Features:

  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • Optimized Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • High Efficiency: Reduces power losses and heat generation.
  • Improved Thermal Performance: Enhanced heat dissipation capabilities.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design process.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.
  • Reduced System Cost: High efficiency reduces the need for bulky heat sinks.

Additional Details:

The FDD8882_NL is typically available in a TO-252 (DPAK) package, designed for surface mounting on printed circuit boards. Key electrical parameters include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The operating temperature range is typically from -55°C to +175°C. The ‘NL’ suffix likely indicates a specific lead finish or other manufacturing characteristic. This MOSFET is particularly well-suited for synchronous rectification applications where minimizing conduction losses is critical. The RDS(on) is specified at multiple gate-source voltages. The device is well-suited for applications requiring low-voltage operation and high efficiency. Proper thermal management is crucial to maintain optimal performance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess