EN
  • EN
  • DE

FDN302P-NL

Part No FDN302P-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823241-FDN302P-NL
Ultra Librarian 3D Model Ultra Librarian FDN302P-NL CAD Model

Description

The FDN302P-NL is a P-Channel MOSFET manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This MOSFET is designed for low-voltage, low-current switching applications. It's commonly used in portable devices and other battery-powered applications due to its low on-resistance and small size.

Applications

  • Load Switching
  • Analog Switching
  • Portable Devices
  • Battery Management
  • Power Management Circuits

Features

  • Low On-Resistance (Rds(on))
  • Low Gate Threshold Voltage (Vgs(th))
  • Small Footprint (SOT-23)
  • Low Input Capacitance
  • RoHS Compliant

Benefits

  • Efficient Switching
  • Low Power Consumption
  • Space Saving
  • Easy to Drive
  • Improved Battery Life

Additional Details

The FDN302P-NL comes in a small SOT-23 package, making it ideal for space-constrained applications. The low on-resistance minimizes power losses during switching, improving overall circuit efficiency. The low gate threshold voltage allows the MOSFET to be driven directly from low-voltage logic signals, simplifying circuit design. The low input capacitance further contributes to fast switching speeds. The MOSFET is designed for use in low-side switching configurations.

The FDN302P-NL is often found in load switching applications, where it controls the power supply to different sections of a circuit. It can also be used as an analog switch to route signals based on a control voltage. The device's small size and low power consumption make it a good fit for portable electronic products like smartphones and tablets. The MOSFET exhibits stable characteristics over a wide temperature range, guaranteeing consistent performance.

The MOSFET is lead-free and fully RoHS compliant which ensures environmental friendliness. ON Semiconductor's MOSFETs are known for their reliability, and the FDN302P-NL provides a cost-effective solution for efficient and space-saving switching in low-voltage applications.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1491 $58.1490
830+ $0.1395 $115.7850
1,290+ $0.1348 $173.8920
1,850+ $0.1251 $231.4350
2,400+ $0.1204 $288.9600
3,000+ $0.1155 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,760 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess