EN
  • EN
  • DE

FDS5672-NL

Part No FDS5672-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823262-FDS5672-NL
Ultra Librarian 3D Model Ultra Librarian FDS5672-NL CAD Model

Description

The FDS5672-NL is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-efficiency switching applications. This MOSFET is optimized for low on-state resistance (Rds(on)) and fast switching performance, making it suitable for various power management circuits.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control circuits

Features:

  • Low on-resistance: Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves overall system performance.
  • Low gate charge: Reduces drive power requirements.
  • Avalanche rated: Provides robustness and reliability in demanding applications.
  • 100% Rg Tested
  • RoHS Compliant

Benefits:

  • Increased efficiency: Lower on-resistance and fast switching reduce power dissipation.
  • Improved thermal performance: Low Rds(on) minimizes heat generation.
  • Simplified design: Easy to drive due to low gate charge.
  • Enhanced reliability: Avalanche rating ensures robust operation.

Additional Details:

Technical Specifications:

  • Drain-Source Voltage (Vds): 60V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 17A (at Vgs=10V)
  • On-Resistance (Rds(on)): 4.5 mΩ (at Vgs=10V)
  • Power Dissipation (Pd): 2.5W
  • Operating Temperature Range: -55°C to +175°C
  • Package: SO-8

The FDS5672-NL is available in a surface-mount SO-8 package, which facilitates efficient PCB assembly and minimizes board space. It offers a compelling combination of low on-resistance, fast switching, and robust design, making it a good choice for demanding power management applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5687 $59.0801
55+ $2.1079 $115.9345
85+ $2.0420 $173.5700
117+ $1.9762 $231.2154
152+ $1.9104 $290.3808
203+ $1.7129 $347.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess