EN
  • EN
  • DE

PX3511ADAG-R3

Part No PX3511ADAG-R3
Manufacturer Intersil
Catalog PMIC - Gate Drivers
Description IC DRVR SYNC BUCK HF 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 10.8 V to 13.2 V
Current - Peak Output (Source, Sink) 1.25A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 36V
Rise and Fall Time 26ns, 18ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 284830-PX3511ADAG-R3
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian PX3511ADAG-R3 CAD Model

Description

The PX3511ADAG-R3, manufactured by Intersil, is a power management integrated circuit (PMIC) designed for various applications requiring efficient and reliable power delivery. This PMIC offers a comprehensive solution for managing multiple voltage rails and providing protection features crucial for sensitive electronic components. It's designed to provide a stable and clean power supply, optimizing system performance and extending battery life in portable devices.

Applications:

  • Portable Devices: Commonly used in smartphones, tablets, and other battery-powered devices to manage power consumption and extend battery life.
  • Industrial Control Systems: Implemented in industrial controllers and automation equipment for regulating power to different modules and ensuring stable operation.
  • Networking Equipment: Utilized in routers, switches, and other networking devices to provide reliable power to various components, ensuring consistent performance.
  • Embedded Systems: Found in embedded systems where efficient power management is critical for overall system functionality.
  • Consumer Electronics: Integrated into various consumer electronic products, such as digital cameras, media players, and wearable devices.

Features:

  • Multi-Rail Power Management: Supports multiple voltage outputs to power different system components simultaneously.
  • High Efficiency: Designed for high power conversion efficiency, minimizing energy waste and heat generation.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to excessive voltage.
  • Undervoltage Protection (UVP): Prevents system malfunction by shutting down power in case of undervoltage conditions.
  • Overcurrent Protection (OCP): Limits current flow to protect the IC and connected components from overcurrent damage.
  • Short Circuit Protection (SCP): Provides immediate shutdown in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the IC from overheating by shutting down operation when temperature exceeds a safe threshold.
  • I2C Interface: Allows for easy configuration and monitoring of power management parameters via an I2C serial interface.

Benefits:

  • Improved Battery Life: High efficiency reduces power consumption, leading to longer battery life in portable devices.
  • Enhanced System Reliability: Comprehensive protection features prevent damage to sensitive components, ensuring stable and reliable system operation.
  • Simplified Design: Integrated multi-rail power management simplifies PCB design and reduces the number of discrete components needed.
  • Flexibility: Programmable features allow for customization to specific application requirements.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving overall system thermal performance.

The PX3511ADAG-R3's combination of multi-rail power management, comprehensive protection features, and high efficiency makes it a reliable solution for diverse power management needs. Its programmable interface allows for easy configuration, enabling designers to tailor the PMIC to their specific requirements. The robust protection mechanisms safeguard the system from potential damage, enhancing overall reliability and longevity.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2460 $61.4760
14+ $8.4072 $117.7008
22+ $8.1439 $179.1658
30+ $7.8817 $236.4510
38+ $7.6184 $289.4992
51+ $6.8307 $348.3657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess