EN
  • EN
  • DE

FDS6892AZ-NL

Part No FDS6892AZ-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823267-FDS6892AZ-NL
Ultra Librarian 3D Model Ultra Librarian FDS6892AZ-NL CAD Model

Description

The FDS6892AZ-NL is a dual N-Channel PowerTrench® MOSFET designed for space-constrained applications requiring efficient power management. This device integrates two MOSFETs in a single package, minimizing board space while providing excellent electrical performance. It is optimized for low voltage, low RDS(on) operation, making it suitable for load switching and power management in portable devices.

Applications:

  • Load switching in portable devices
  • Power management in smartphones and tablets
  • Battery protection circuits
  • DC-DC converters
  • Power distribution

Features:

  • Dual N-Channel MOSFETs in a single package
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Small footprint MLP 3.3x3.3 package
  • RoHS compliant

Benefits:

  • Reduced board space requirements due to dual MOSFET integration, enabling smaller and more compact designs.
  • Improved power efficiency due to low RDS(on), minimizing power losses and heat dissipation.
  • Enhanced switching performance, allowing for higher frequency operation and faster response times.
  • Simplified circuit design due to integrated functionality, reducing component count and assembly costs.
  • Compliance with environmental regulations, ensuring environmentally friendly product development.

Additional Details:

The FDS6892AZ-NL features a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 4.5A per channel. The typical RDS(on) is very low, contributing to its high efficiency. The small MLP 3.3x3.3 package offers excellent thermal performance. It is designed to operate over a wide temperature range. The device's low gate charge and fast switching times make it suitable for high-frequency DC-DC converters. The dual configuration provides flexibility in circuit design, allowing for independent control of each MOSFET.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess