EN
  • EN
  • DE

FDS6900AS_NL

Part No FDS6900AS_NL
Manufacturer Fairchild/ON Semiconductor
Description Dual N-Ch PowerTrench SyncFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173912-FDS6900AS_NL
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDS6900AS_NL CAD Model

Description

The FDS6900AS_NL is a dual P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). This device is designed for battery protection and load switching applications where space is a premium. It integrates two P-Channel MOSFETs in a single package for efficient power management.

Applications:

  • Battery protection circuits
  • Load switching
  • Power management in portable devices
  • DC-DC conversion
  • Power distribution

Features:

  • Dual P-Channel MOSFETs: Two MOSFETs in a single package for space saving.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Logic level gate drive: Enables direct drive from low voltage logic circuits.
  • Fast switching speed: Reduces switching losses for high-frequency operations.
  • Small footprint: TSSOP-8 package for compact designs.

Benefits:

  • Space saving: Integration reduces the footprint on the PCB.
  • Improved energy efficiency: Low RDS(on) minimizes power dissipation.
  • Simplified design: Logic level gate drive simplifies interfacing with control circuits.
  • Reduced component count: Decreases BOM complexity and simplifies assembly.
  • Optimized for portable devices: Ideal for battery-powered applications requiring high efficiency.

Additional Details:

The FDS6900AS_NL features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -3.5A per channel. The RDS(on) is typically 0.065 Ohms at VGS = -4.5V. The TSSOP-8 package is designed for surface mount assembly. The gate threshold voltage (VGS(th)) is between -0.4V and -1V, suitable for logic-level control. Its characteristics make it perfect for applications where efficiency and size are critical factors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess