The FFA60UP30DN is an ultrafast recovery rectifier diode manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring efficient and rapid switching, minimizing power losses and improving overall system performance. This diode is particularly well-suited for high-frequency circuits and power supplies.
Applications
- Power factor correction (PFC) circuits
- High-frequency inverters
- Freewheeling diodes in motor drives
- Output rectification in switched-mode power supplies (SMPS)
- Welding equipment
Features
- Ultrafast recovery time: This minimizes switching losses and improves efficiency, especially in high-frequency applications.
- Low forward voltage drop: This reduces power dissipation and enhances overall system efficiency.
- High surge current capability: This provides robustness and reliability under transient conditions.
- High operating junction temperature: Allows for operation in demanding thermal environments.
- Isolated mounting tab (TO-247 package)
Benefits
- Increased efficiency in power conversion circuits.
- Reduced switching losses, leading to cooler operation and extended component life.
- Improved reliability in demanding applications due to high surge current capability.
- Simplified thermal management due to lower power dissipation.
- Enhanced system performance in high-frequency applications.
Additional Details
The FFA60UP30DN features a maximum repetitive peak reverse voltage of 300V and a forward current of 60A. Its ultrafast recovery time is a key characteristic, typically in the range of 35ns. The device is commonly supplied in a TO-247 package, which provides efficient heat dissipation. It is designed to provide a soft recovery characteristic which can further reduce EMI issues in circuit design.
This diode's combination of high current handling, ultrafast recovery, and robust design makes it an excellent choice for a wide range of demanding power electronics applications.