EN
  • EN
  • DE

FIN1032

Part No FIN1032
Manufacturer Fairchild/ON Semiconductor
Description 3.3V LVDS 4-Bit High Speed Differential Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174264-FIN1032
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN1032 CAD Model

Description

The FIN1032 is a low-voltage differential signaling (LVDS) receiver manufactured by Fairchild/ON Semiconductor. It is designed to receive high-speed data transmitted over LVDS links. This device is commonly used in applications requiring high bandwidth and low noise, such as data transmission in displays and high-speed backplanes.

Applications

  • Flat Panel Displays: Connecting the graphics controller to the display panel in LCDs and LED displays.
  • Notebook Computers: High-speed data transmission between components.
  • Printers and Scanners: Transferring image data at high speeds.
  • High-Speed Backplanes: Data transmission in server and networking equipment.
  • Telecommunications Equipment: Data transmission in communication systems.

Features

  • LVDS Receiver: Compliant with LVDS standards for high-speed data transmission.
  • High Data Rate: Supports high data rates for fast data transfer.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Single 3.3V Supply: Operates from a single 3.3V power supply.
  • Fail-Safe Biasing: Ensures a defined output state when the input is open or shorted.

Benefits

  • High-Speed Data Transmission: Enables fast and reliable data transfer.
  • Low Noise: LVDS signaling reduces noise and interference.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life.
  • Improved Signal Integrity: Ensures reliable data transmission over long distances.
  • Simplified System Design: Easy to integrate into existing systems.

Additional Details

The FIN1032 typically comes in a SOIC or TSSOP package. It requires termination resistors to match the impedance of the LVDS transmission line. The exact data rate and other electrical characteristics can be found in the product datasheet. Proper PCB layout is crucial for maintaining signal integrity at high speeds. The device's fail-safe biasing ensures a known output state in the absence of an input signal, improving system reliability.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess