EN
  • EN
  • DE

MCP73832T-3ACI/OT

Part No MCP73832T-3ACI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTL LI-ION 1CEL SOT23-5  /  Charger IC Lithium Ion/Polymer SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.35V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP73832
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP73832T-3ACI/OT-ND,MCP73832T-3ACI/OTTR,MCP73832T-3ACI/OTCT,MCP73832T-3ACI/OTDKR
Standard Package 3,000
Win Source Part Number 963638-MCP73832T-3ACI/OT
Ultra Librarian 3D Model Ultra Librarian MCP73832T-3ACI/OT CAD Model

Description

Microchip Technology MCP73832T-3ACI/OT: A Compact, High-Performance Charge Management Controller

The MCP73832T-3ACI/OT is an advanced linear charge management controller for single cell Lithium-Ion/Lithium-Polymer batteries developed by Microchip Technology. This miniature device is designed for space-constrained and cost-sensitive applications, encapsulated in a tiny 5-pin SOT-23 package, making it ideal for portable electronic devices.

This highly integrated solution offers a simple and reliable charging solution with a host of features to ensure the safe and efficient charging of your battery. The MCP73832T-3ACI/OT incorporates a constant-current/constant-voltage charge algorithm with selectable pre-conditioning and charge termination. The charge voltage is fixed at 4.2V with a tight regulation tolerance of ±0.5%, ensuring the battery is accurately charged to its maximum capacity without being overcharged, which can extend battery life.

The device also includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a certain threshold, keeping the battery topped up. Safety features are paramount in battery charging, and the MCP73832T-3ACI/OT does not disappoint. It includes thermal regulation to maximize charge rate without risk of overheating and a temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.

With a programmable charge current from 15mA to 500mA, designers have the flexibility to tailor the charging to the specific needs of their application. The status of the charging process is easily monitored via the status output pin, which provides a simple interface for LED indicators or can be connected to a microcontroller for more advanced monitoring.

In summary, the MCP73832T-3ACI/OT is a highly efficient, versatile, and compact charging solution that is perfect for the latest generation of portable electronics. Its ease of use, combined with the advanced features provided by Microchip Technology, ensures a safe and fast charging process, contributing to the longevity and reliability of the end product.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8501 $55.5030
70+ $1.5181 $106.2670
105+ $1.4706 $154.4130
145+ $1.4232 $206.3640
185+ $1.3758 $254.5230
245+ $1.2334 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess