EN
  • EN
  • DE

DS3905U-020

Part No DS3905U-020
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT NV TRIPLE 128POS 10-USOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Taper Linear
Configuration Rheostat
Number of Circuits 3
Number of Taps 128
Resistance (Ohms) 20k
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Temperature Coefficient (Typ) 123 ppm/°C
Temperature Range - Operating -40°C to 85°C
Case / Package 10-uMAX
Win Source Part Number 123597-DS3905U-020
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3905U-020 CAD Model

Description

Maxim Integrated DS3905U-020 Digital Potentiometer

The DS3905U-020 from Maxim Integrated is a highly sophisticated, nonvolatile digital potentiometer that offers electronic adjustment of system parameters and control. This digital potentiometer is a versatile component, ideal for applications requiring precise resistance tuning or adjustments without the need for mechanical potentiometers.

Key Features

  • Resistance Range: The DS3905U-020 offers a wide resistance range, making it suitable for various applications including calibration, signal conditioning, and fine-tuning of sensor circuits.
  • Nonvolatile Memory: It incorporates nonvolatile (NV) memory to store the resistance settings, ensuring that the last programmed state is retained even after the power is cycled.
  • Three Potentiometers: This device features three potentiometers in one package, providing a compact solution for systems requiring multiple variable resistors.
  • I²C Interface: With an I²C serial interface, the DS3905U-020 allows for easy integration into existing designs and provides a simple method for communication and control.
  • Power Supply: It operates from a 2.7V to 5.5V power supply, accommodating a wide range of applications and ensuring compatibility with both low and standard voltage operations.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range, which makes it reliable for use in harsh environmental conditions.

Applications

The DS3905U-020 is well-suited for a variety of applications, including:

  • Volume control in audio systems
  • Brightness adjustment in lighting systems
  • Parameter tuning in automotive electronics
  • Feedback systems requiring precise adjustments

With its robust feature set, the DS3905U-020 digital potentiometer from Maxim Integrated is an excellent choice for engineers and designers looking to add reliable, electronically controlled resistance to their products. Its nonvolatile memory, multiple potentiometers, and convenient I²C interface make it a versatile and easy-to-use component for a multitude of electronic control applications.

You May Also Be Interested in

Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $4.8688
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6951 $59.3285
85+ $1.3909 $118.2265
130+ $1.3474 $175.1620
180+ $1.3040 $234.7200
230+ $1.2605 $289.9150
310+ $1.1301 $350.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,699 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess