EN
  • EN
  • DE

FIN1215MTDX

Part No FIN1215MTDX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER/DESERIAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 1.785Gbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 129542-FIN1215MTDX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian FIN1215MTDX CAD Model

Description

The Fairchild/ON Semiconductor FIN1215MTDX is a serializer.

  • Package: 48-TSSOP
  • Inputs: 21
  • Outputs: 3 LVDS
  • Data Rate: 1.785Gbps
  • Input Type: LVTTL
  • Supply Voltage: 3V to 3.6V
  • Operating Temperature: -40°C to 85°C (TA)
  • Application: Serializer
  • Popularity: Medium
  • Packaging: Reel
  • Quantity per Package: 1k pcs
  • Supply and Demand: Limited

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0986 $50.9860
24+ $4.1835 $100.4040
38+ $4.0528 $154.0064
51+ $3.9220 $200.0220
66+ $3.7913 $250.2258
89+ $3.3991 $302.5199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess