EN
  • EN
  • DE

FOD2712V

Part No FOD2712V
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV TRANSISTOR 8SOIC / Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SOIC N Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 1
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Minimum) 100% @ 10mA
Current Transfer Ratio (Maximum) 200% @ 10mA
Input Type DC
Output Type Transistor
Output Voltage MAX 30V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.5V (Maximum)
Vce Saturation (Maximum) 400mV
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO Tall
Win Source Part Number 774654-FOD2712V
Popularity Medium
Supply and Demand Status Balance
Family Name FOD2712V
Introduction Date December 11, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FOD2712V CAD Model

Description

The FOD2712V is a high-performance, low input current, high gain split darlington output optocoupler from ON Semiconductor (formerly Fairchild Semiconductor). This optocoupler consists of an infrared emitting diode (IRED) optically coupled to a split darlington phototransistor detector. It is ideally suited for applications requiring electrical isolation, high current transfer ratio (CTR), and low input drive current.

Applications

  • Solid-state relays (SSRs)
  • Industrial control systems
  • Motor control
  • Solenoid and valve control
  • AC line voltage detection
  • Logic interface

Features

  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with low input current.
  • Low Input Current: Reduces power consumption and simplifies drive circuitry.
  • Split Darlington Output: Allows for higher output voltage and current capabilities.
  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Safety Approvals: Typically certified by UL, VDE, and other regulatory agencies.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltage transients and ground loops.
  • High Performance: Enables fast and reliable signal transfer.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Increased Reliability: Provides robust performance in harsh environments.
  • Safety Compliance: Meets stringent safety standards for electrical isolation.

Additional Details

The FOD2712V typically features an isolation voltage of several kilovolts, providing robust protection against high-voltage transients. The high CTR allows for efficient signal transfer with minimal input current, reducing power consumption and simplifying the drive circuitry. The split Darlington output configuration provides higher output voltage and current capabilities compared to standard phototransistor optocouplers.

The optocoupler is available in a standard DIP or SMD package. The operating temperature range is typically -40°C to +100°C. The FOD2712V is a versatile optocoupler suitable for a wide range of applications requiring electrical isolation and high performance. It is commonly used in industrial control systems, motor control applications, and solid-state relays.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Panasonic
OPTOISO 1.5KV 1CH PHVOLT 4-SSOP
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0786

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess