EN
  • EN
  • DE

AS7C33232F-7QC

Part No AS7C33232F-7QC
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018634-AS7C33232F-7QC
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C33232F-7QC CAD Model

Description

The AS7C33232F-7QC is a high-speed 32Mb Synchronous Static Random Access Memory (SSRAM) from Alliance Memory. This SSRAM is designed for applications requiring high bandwidth, fast access times, and reliable performance. It is often used in networking, telecommunications, and high-performance computing systems where rapid data transfer and storage are crucial.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for packet buffering and high-speed data storage.
  • Telecommunications Systems: Implemented in base stations and communication servers for buffering and signal processing.
  • High-Performance Computing: Suitable for caching and temporary data storage in servers and workstations.
  • Image Processing: Utilized in graphics cards and image processing systems for frame buffering.
  • Data Acquisition Systems: Employed in high-speed data acquisition boards for real-time data capture and analysis.

Features:

  • High-Speed Access: Offers a very fast access time of 7ns, enabling rapid data retrieval and storage.
  • Synchronous Operation: Operates synchronously with a system clock, providing precise timing control.
  • 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • Burst Counter: Supports burst counter functionality for efficient data transfers.
  • QFP Package: Available in a Quad Flat Package (QFP) for easy surface mounting on PCBs.

Benefits:

  • Enhanced System Performance: Fast access times significantly improve overall system speed and responsiveness.
  • Precise Timing Control: Synchronous operation ensures reliable data transfers with accurate timing.
  • Simplified Integration: Single power supply requirement eases incorporation into existing systems.
  • Efficient Data Transfers: Burst counter functionality optimizes data throughput and reduces latency.
  • Easy PCB Mounting: QFP package facilitates straightforward surface mounting during manufacturing.

Technical Specifications:

  • Organization: 1M x 32 bits
  • Access Time: 7 ns
  • Supply Voltage: 3.3V ± 10%
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Package Type: QFP (Quad Flat Package)
  • Operating Current: Typically around 150mA (active) and lower in standby mode.

The AS7C33232F-7QC SSRAM is an excellent memory solution for applications demanding high-speed access and synchronous operation. Its fast access time, efficient burst counter, and convenient QFP package make it a valuable component in high-performance systems.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TDK Corporation
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess