EN
  • EN
  • DE

FOD3180M

Part No FOD3180M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059557-FOD3180M
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOD3180M CAD Model

Description

The FOD3180M is a high-speed MOSFET gate drive optocoupler. It utilizes an infrared emitting diode (IRED) optically coupled to a CMOS detector with a power output stage. This optocoupler is ideally suited for driving power MOSFETs used in motor control inverters, uninterruptible power supplies (UPS), and other high-voltage switching applications.

Applications:

  • Motor Control Inverters: Drives MOSFETs or IGBTs in motor control applications, providing isolation and efficient gate drive.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for switching and controlling power flow, ensuring a clean and reliable power source.
  • Switch-Mode Power Supplies (SMPS): Provides isolation and gate drive for MOSFETs in SMPS designs.
  • Industrial Inverters: Employed in industrial inverters for converting DC power to AC power in various applications.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to drive power semiconductors.

Features:

  • High Speed: Offers fast switching speeds, enabling efficient operation in high-frequency applications.
  • High Output Current: Provides sufficient output current to drive MOSFET gates effectively.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, accommodating different application requirements.
  • High Common-Mode Transient Immunity (CMTI): Offers high CMTI, preventing spurious switching caused by noise and transients.
  • Safety Approvals: Meets relevant safety standards, ensuring safe operation in various applications.

Benefits:

  • Improved Efficiency: Fast switching speeds and efficient gate drive contribute to higher overall system efficiency.
  • Enhanced Reliability: High CMTI and robust design ensure reliable operation in noisy environments.
  • Simplified Design: Integrated gate drive function simplifies circuit design and reduces component count.
  • Increased Safety: Provides electrical isolation, protecting control circuits from high-voltage power stages.
  • Reduced EMI: Optocoupler isolation helps to reduce electromagnetic interference (EMI) in sensitive applications.

Technical Specifications: The FOD3180M typically features an isolation voltage of several kilovolts (e.g., 5kV), a peak output current of several amperes (e.g., 2.5A), and a propagation delay of tens of nanoseconds. Refer to the ON Semiconductor datasheet for detailed specifications, including operating voltage range, CMTI, and safety certifications. It has undervoltage lockout (UVLO) protection.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess