EN
  • EN
  • DE

FDS6990ASNL

Part No FDS6990ASNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058941-FDS6990ASNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS6990ASNL CAD Model

Description

The FDS6990ASNL is a dual N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor) housed in a SO-8 package. It is specifically designed for high-efficiency synchronous buck converters in applications such as notebook computers and portable devices. This device features low on-resistance (RDS(on)) for reduced conduction losses and optimized gate charge for efficient switching performance.

Applications:

  • Synchronous Buck Converters: Commonly used in voltage regulation for portable devices.
  • Power Management: Employed in power distribution and control circuits.
  • Notebook Computers: Ideal for use in the power supply sections of laptops.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices.

Features:

  • Dual N-Channel MOSFETs: Two MOSFETs in a single package for space savings.
  • Low RDS(on): Minimizes conduction losses, increasing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Logic Level Gate Drive: Allows direct drive from low voltage logic circuits.
  • Compact SO-8 Package: Saves board space.

Benefits:

  • High Efficiency: Low RDS(on) and Qg contribute to high power conversion efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies interface with control circuitry.
  • Space Savings: Dual MOSFETs in SO-8 package reduce board footprint.
  • Improved Thermal Performance: Optimized package design for effective heat dissipation.

Additional Details:

The FDS6990ASNL typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of around 6A per channel. The RDS(on) is typically in the range of 16 mΩ at a gate-source voltage (VGS) of 10V. It is RoHS compliant. The device is designed for surface mount assembly and provides a cost-effective solution for synchronous rectification. It also helps reduce component count and board size. The internal gate resistance is optimized for faster switching performance.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9329 $60.6385
135+ $0.8727 $117.8145
210+ $0.8427 $176.9670
300+ $0.7826 $234.7800
385+ $0.7524 $289.6740
480+ $0.7223 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,880 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess