EN
  • EN
  • DE

FODM121CR2

Part No FODM121CR2
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 100% @ 5mA
Current Transfer Ratio (Maximum) 200% @ 5mA
Rise / Fall Time (Typ) 3μs, 3μs
Input Type DC
Output Type Transistor
Output Voltage MAX 80V
Output Current per Channel 80mA
Voltage - Forward (Vf) (Typ) 1.3V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 4-SMD, Gull Wing
Manufacturer Package 4-Mini-Flat
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 723573-FODM121CR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Family Name FODM121
Introduction Date March 15, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian FODM121CR2 CAD Model

Description

The FODM121CR2 is an Optoisolator with a transistor output manufactured by Fairchild/ON Semiconductor. Optoisolators, also known as optocouplers, provide electrical isolation between two circuits while allowing signals to be transmitted. This isolation protects sensitive circuits from high voltages and noise.

Applications:

  • Industrial control systems: Isolating control signals from high-voltage power circuits.
  • Motor control: Providing isolation between the control circuitry and the motor drive circuitry.
  • Power supplies: Isolating the primary and secondary sides of power supplies for safety.
  • Data communication: Providing isolation in data communication interfaces to prevent ground loops.
  • Medical equipment: Ensuring patient safety by isolating sensitive medical devices from power circuits.

Features:

  • High isolation voltage: Provides a high level of electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Specifies the ratio of output current to input current.
  • Compact package: Allows for easy integration into various electronic circuits.
  • High speed: Enables fast signal transmission.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Enhanced safety: Protects users and equipment from electrical hazards.
  • Improved noise immunity: Isolates sensitive circuits from noise and interference.
  • Elimination of ground loops: Prevents ground loops from causing signal distortion.
  • Simplified circuit design: Reduces the need for complex isolation techniques.
  • Increased system reliability: Protects circuits from overvoltage and overcurrent conditions.

Technical Specifications:

The FODM121CR2 features a high isolation voltage, a specified current transfer ratio (CTR), and a compact package. For detailed specifications, including isolation voltage rating, CTR range, and input/output characteristics, please consult the Fairchild/ON Semiconductor datasheet for the FODM121CR2.

You May Also Be Interested in

Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel SMD-4P
Lowest to $0.0583
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2739 $50.6715
450+ $0.2247 $101.1150
690+ $0.2177 $150.2130
950+ $0.2107 $200.1650
1,230+ $0.2037 $250.5510
1,645+ $0.1826 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,592 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess