The FQB1P50 is a P-Channel enhancement mode power MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for high-voltage, high-current switching applications. It provides a combination of low on-resistance and fast switching speeds, making it suitable for various power management and control circuits.
Applications
- High-voltage DC-DC converters
- Power inverters
- Solid-state relays
- Motor control circuits
- Lighting control
Features
- P-Channel enhancement mode MOSFET
- High drain-source voltage (VDS) rating of -500V
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche ruggedness
Benefits
- Enables efficient power conversion in high-voltage applications
- Reduces power losses and improves thermal performance
- Offers robust performance in demanding switching environments
- Simplifies circuit design
Specifications
The FQB1P50 features a drain-source voltage (VDS) of -500V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) of -1.2A. The on-resistance (RDS(on)) is typically 6.5 Ohms at VGS = -10V. It's usually available in a TO-263 (D2PAK) package, facilitating efficient heat dissipation. This MOSFET is also designed to withstand high energy during avalanche breakdown, enhancing its reliability in inductive switching applications.