EN
  • EN
  • DE

FQB5N50

Part No FQB5N50
Manufacturer Fairchild/ON Semiconductor
Description 500V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175258-FQB5N50
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQB5N50 CAD Model

Description

The FQB5N50 is an N-Channel MOSFET from Fairchild/ON Semiconductor designed for high voltage, fast switching applications. This MOSFET offers a good balance between on-resistance and gate charge, making it suitable for a variety of power electronics applications.

Applications:

  • Switch Mode Power Supplies (SMPS): Widely used in SMPS for computers, servers, and other electronic devices.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power efficiency and reduce harmonic distortion.
  • Lighting Ballasts: Suitable for electronic ballasts used in fluorescent and LED lighting systems.
  • Motor Control: Used in various motor control applications.
  • High Voltage Converters: Ideal for DC-DC converters requiring high voltage and current handling.

Features:

  • High Voltage Rating: 500V drain-source voltage (VDS) rating.
  • Low On-Resistance: Low RDS(on) minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Avalanche Ruggedness: Withstands high avalanche energy, enhancing reliability.
  • TO-263 Package: Surface mount package for efficient thermal management.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Improved Reliability: Avalanche ruggedness provides enhanced protection against voltage transients.
  • Simplified Thermal Management: TO-263 package simplifies heatsinking and thermal design.
  • Reduced Component Count: High voltage and current capabilities allow for fewer components in the circuit.
  • Enhanced System Performance: Fast switching speed enables higher operating frequencies and improved transient response.

Additional Details:

The FQB5N50 has a continuous drain current (ID) of 3.7A. The gate-source voltage (VGS) is rated at ±30V. It is packaged in a TO-263 (D2PAK) package, suitable for surface mounting and efficient heat dissipation. The gate threshold voltage (VGS(th)) is typically in the range of 2-4V. The fast switching speed of the FQB5N50 allows for higher operating frequencies, reducing the size of passive components. Its avalanche ruggedness ensures reliable operation under transient conditions. The device is lead-free and RoHS compliant. The low on-resistance minimizes conduction losses, leading to higher efficiency. This MOSFET is a common choice for designers looking for a reliable and efficient switching device for high-voltage applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess