EN
  • EN
  • DE

FQD14N15

Part No FQD14N15
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 150V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175298-FQD14N15
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQD14N15 CAD Model

Description

The FQD14N15 is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for high-efficiency power switching applications. This MOSFET offers a good balance between on-state resistance, gate charge, and switching speed, making it suitable for a wide range of power management circuits.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for consumer electronics, adapters, and chargers.
  • Motor Control: Suitable for motor control applications, particularly in PWM circuits for DC motors.
  • DC-DC Converters: Employed in various DC-DC converter topologies for voltage regulation.
  • Lighting: Used in LED lighting drivers and electronic ballasts.
  • Battery Management Systems: Plays a role in battery charging and discharging circuits in portable devices.

Features

  • High Voltage Capability: Operates with a drain-source voltage (Vds) of up to 150V.
  • Low On-Resistance: Features a low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: Offers fast switching characteristics for reduced switching losses.
  • Low Gate Charge: Low gate charge reduces drive power requirements and improves switching performance.
  • TO-252 Package: Housed in a TO-252 package for efficient heat dissipation and surface mount capabilities.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, further improving overall system efficiency.
  • Simplified Design: Low gate charge reduces the requirements of the gate drive circuitry, leading to simpler and cost-effective designs.
  • Compact Size: TO-252 package allows for efficient thermal management and space saving design.
  • Reliable Performance: Robust design ensures reliable performance in various operating conditions.

Additional Details

The FQD14N15 has a continuous drain current (Id) rating of 14A. The gate-source voltage (Vgs) is rated at ±20V. The MOSFET has a typical gate charge (Qg) of around 25 nC. The device's RDS(on) is typically around 0.12 ohms at Vgs = 10V. The operating junction temperature ranges from -55°C to +175°C. This MOSFET is commonly used in applications where efficiency and power density are critical considerations. Its fast switching capabilities allow for higher operating frequencies, reducing the size of passive components like inductors and capacitors in power conversion circuits. The compact TO-252 package allows for efficient heat dissipation, making it suitable for surface mount designs.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess