EN
  • EN
  • DE

FQD3N50CTF

Part No FQD3N50CTF
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 500V N-Channel MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Series QFET
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 365pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 35W (Tc)
Rds On (Maximum) @ Id, Vgs 2.5 Ohm @ 1.25A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D-Pak
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1175331-FQD3N50CTF
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name FQD3N50C
Introduction Date September 14, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian FQD3N50CTF CAD Model

Description

The FQD3N50CTF is a N-channel MOSFET transistor from Fairchild/ON Semiconductor's QFET series. It is a medium-power transistor with a drain-source voltage (Vds) rating of 500V and a continuous drain current (Id) rating of 2.5A. It has a low on-resistance (Rds(on)) of 2.5Ω, making it suitable for a wide range of applications, including switching power supplies, motor control, and load switching.

The FQD3N50CTF is available in a D-Pak surface mount package, which is small and lightweight, making it ideal for use in space-constrained applications. It is also RoHS compliant, meaning that it does not contain any hazardous substances.

Here is a more detailed description of the FQD3N50CTF's features and benefits:

500V Vds rating: The FQD3N50CTF is suitable for use in high-voltage applications, such as switching power supplies and motor control. 2.5A Id rating: The FQD3N50CTF can handle continuous drain currents of up to 2.5A, making it suitable for a wide range of applications. 2.5Ω Rds(on): The FQD3N50CTF has a low on-resistance, which means that it has low power dissipation, even when switching high currents. D-Pak surface mount package: The FQD3N50CTF is available in a D-Pak surface mount package, which is small and lightweight, making it ideal for use in space-constrained applications. RoHS compliant: The FQD3N50CTF does not contain any hazardous substances, making it environmentally friendly. The FQD3N50CTF is a versatile and reliable MOSFET transistor that is suitable for a wide range of applications. It is a good choice for engineers who are looking for a high-voltage, medium-power transistor with a low on-resistance.

Here are some specific examples of applications where the FQD3N50CTF can be used:

Switching power supplies Motor control Load switching Power amplifiers LED drivers High-voltage solid-state relays Industrial automation Test and measurement equipment The FQD3N50CTF is a popular choice for engineers due to its versatility, reliability, and affordability. It is a good choice for a wide range of applications, including switching power supplies, motor control, and load switching.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5596 $58.7580
255+ $0.4592 $117.0960
390+ $0.4449 $173.5110
540+ $0.4305 $232.4700
695+ $0.4162 $289.2590
930+ $0.3731 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess