The FQI10N20LTU is an N-Channel enhancement mode power MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. Built using Fairchild's advanced QFET® technology, this device offers a compelling combination of low on-resistance, fast switching speed, and robust performance, making it well-suited for various power management applications.
Applications:
- Switching Power Supplies
- DC-DC Converters
- Motor Control Circuits
- Uninterruptible Power Supplies (UPS)
- Lighting Ballasts
Features:
- Low RDS(on) for reduced conduction losses
- Fast switching speed for efficient operation
- Low gate charge (Qg) for minimal drive power requirements
- High avalanche energy capability for robust performance
- Improved dv/dt capability for increased stability
- 200V Drain to Source Voltage (VDS)
- 10A Continuous Drain Current (ID)
Benefits:
- Improved energy efficiency due to minimized power dissipation.
- Enhanced system performance with faster switching speeds.
- Simplified gate drive design with the low gate charge.
- Increased system reliability through high avalanche energy and improved dv/dt characteristics.
- Reduced heat sink requirements because of lower power losses.
Additional Details:
The FQI10N20LTU is typically packaged in a TO-251 (IPAK) package, which is suitable for surface mounting and provides good thermal performance. Its moderate voltage and current ratings make it suitable for a wide range of power conversion applications. The gate threshold voltage is precisely controlled, simplifying the design of gate drive circuitry. This device is designed to operate at junction temperatures up to 175°C, ensuring robust operation under high load conditions. The fast intrinsic diode enhances performance in applications such as synchronous rectification. The MOSFET's construction minimizes parasitic inductances and capacitances to further improve switching performance and reduce EMI. The "LTU" suffix may denote a specific tape and reel option for automated assembly. It's designed to offer a good balance of performance, cost, and reliability.