EN
  • EN
  • DE

FQP60N06

Part No FQP60N06
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059709-FQP60N06
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQP60N06 CAD Model

Description

The FQP60N06 is an N-Channel enhancement mode power MOSFET designed for high-speed switching applications. It offers a combination of low on-resistance, fast switching speed, and robust avalanche performance.

Applications:

  • DC-DC Converters
  • PWM Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Load Switching
  • Solid State Relays
  • Power Tool Applications

Features:

  • 60V Drain-Source Voltage (VDS)
  • 60A Continuous Drain Current (ID)
  • Low On-Resistance (RDS(on))
  • High Speed Switching
  • Low Gate Charge (Qg)
  • Avalanche Energy Rated

Benefits:

  • High Efficiency
  • Fast Switching Speed
  • Reduced Power Losses
  • Simplified Drive Circuitry
  • Enhanced System Reliability
  • Cost-Effective Solution

Additional Details:

The FQP60N06's low on-resistance minimizes conduction losses, contributing to high efficiency in power conversion applications. The low gate charge reduces switching losses and simplifies the gate drive requirements. Its high speed switching capability makes it suitable for high-frequency power converters and motor control applications. The device is avalanche energy rated, providing enhanced robustness and reliability. This MOSFET is commonly used in applications where efficiency, speed, and reliability are critical. The robust design makes it suitable for handling large currents with high-speed switching. This device is specifically designed to ensure reliable performance in PWM applications, especially those with high switching frequencies.

The FQP60N06 is available in a TO-220 package, allowing for efficient heat dissipation. The combination of low on-resistance, fast switching speed, and avalanche energy rating makes the FQP60N06 an excellent choice for a variety of power management and control applications. This device provides a cost-effective and reliable solution for designers seeking high performance in demanding environments. It is designed for high current and high speed switching, especially for high-powered DC-DC conversion applications.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Glenair, Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess