EN
  • EN
  • DE

FQPF1060C

Part No FQPF1060C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059717-FQPF1060C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQPF1060C CAD Model

Description

The FQPF1060C is an N-channel MOSFET designed for high-voltage, high-speed power switching applications. Featuring a robust avalanche rating and low gate charge, it is well-suited for demanding applications requiring both efficiency and reliability. This MOSFET is commonly used in power supplies, motor control circuits, and other high-voltage switching applications.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor Control
  • Lighting Ballasts

Features:

  • CoolMOS® C6 Technology: Offers superior switching performance and lower on-resistance.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • High Avalanche Energy (EAS): Provides robustness against voltage transients.
  • High Voltage Capability (600V): Suitable for high-voltage applications.
  • Fast Switching Speed: Minimizes switching losses and improves overall efficiency.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Efficiency: CoolMOS® technology and low gate charge contribute to higher efficiency in switching applications.
  • Improved Reliability: High avalanche energy rating provides robust performance in harsh environments.
  • Simplified Design: Fast switching speed simplifies circuit design and reduces component count.
  • High Power Density: Enables high power density designs due to its efficient performance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The FQPF1060C is typically packaged in a TO-220F package, offering electrical isolation and efficient heat dissipation. It's important to use proper gate drive techniques and heatsinking to ensure optimal performance and reliability. The CoolMOS® technology utilizes a superjunction structure to achieve a significant reduction in on-resistance (RDS(on)) while maintaining a high breakdown voltage. This results in lower conduction losses and improved overall efficiency compared to conventional MOSFETs.

Always refer to the manufacturer's datasheet for detailed specifications, application notes, and thermal management guidelines to ensure proper operation and achieve the desired performance characteristics. Careful consideration of gate drive circuitry and layout is essential to minimize switching losses and prevent parasitic oscillations.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess