The FSA2267L10XMAC010A is a low power, high-bandwidth analog switch from Fairchild/ON Semiconductor. This switch is designed for use in portable devices and other applications requiring low power consumption and high-speed signal switching.
Applications:
- Cell Phones
- Tablets
- MP3 Players
- GPS Devices
- Any portable device requiring audio or data signal switching
Features:
- Low On-Resistance: 0.8Ω (typical)
- Wide Bandwidth: > 800MHz
- Low Power Consumption: ICC = 1μA (max)
- Single Supply Operation: 1.65V to 5.5V
- Break-Before-Make Switching
- Available in a small 10-lead X2QFN package
Benefits:
- Extends battery life in portable devices
- Maintains signal integrity in high-speed applications
- Reduces board space requirements
- Simplified system design
- Prevents signal shorting during switching
Additional Details:
The FSA2267L10XMAC010A is a single-pole, double-throw (SPDT) analog switch. It offers excellent audio performance due to its low THD+N. The switch is controlled by a single digital input, making it easy to integrate into a variety of systems. The operating temperature range is -40°C to +85°C. The device is RoHS compliant and uses advanced packaging technology for optimal performance and size.