EN
  • EN
  • DE

FSAL200

Part No FSAL200
Manufacturer Fairchild/ON Semiconductor
Description Wide Bandwidth Quad 2:1 Analog Multiplexer/Demultiplexer Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175848-FSAL200
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSAL200 CAD Model

Description

The FSAL200 is a low-voltage, bidirectional, 2-channel SPDT (Single-Pole Double-Throw) analog switch from Fairchild Semiconductor (now ON Semiconductor). It's designed for use in portable applications where low power consumption and small size are critical. It can switch analog or digital signals.

Applications:

  • Cell Phones
  • PDAs
  • MP3 Players
  • GPS Devices
  • Any portable device needing signal routing

Features:

  • 2-Channel SPDT Switch
  • Low On-Resistance (typically 0.8 ohms)
  • Wide Bandwidth
  • Low Power Consumption
  • Break-Before-Make Switching
  • Low Voltage Operation (1.65V to 5.5V)
  • Available in small packages (e.g., US10)

Benefits:

  • Efficient Signal Routing: The FSAL200 enables efficient routing of analog and digital signals in portable devices.
  • Minimal Signal Distortion: Low on-resistance minimizes signal attenuation and distortion.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Prevents Short Circuits: The break-before-make switching action prevents momentary short circuits during switching transitions.

Additional Details:

The FSAL200 provides a simple and efficient way to switch signals in portable applications. Its low on-resistance ensures minimal signal degradation, while its low power consumption helps to extend battery life. The device is available in a variety of small packages, making it suitable for use in even the most space-constrained applications. The break-before-make feature provides reliable operation by preventing unintended short circuits. Consult the datasheet for detailed specifications and application guidelines.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess