EN
  • EN
  • DE

FSCQ1265RT

Part No FSCQ1265RT
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS) for Quasi-Resonant Switching Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175906-FSCQ1265RT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSCQ1265RT CAD Model

Description

The FSCQ1265RT is a highly integrated offline flyback switcher from Fairchild/ON Semiconductor, designed for high-performance and energy-efficient power supplies. It incorporates a PWM controller and a SenseFET, minimizing external components and simplifying the overall design. This device provides a robust and cost-effective solution for a wide range of applications requiring high efficiency and low standby power consumption.

Applications:

  • Power adapters for consumer electronics (e.g., DVD players, set-top boxes)
  • Auxiliary power supplies in home appliances
  • Open-frame power supplies
  • Battery chargers for portable devices
  • Standby power supplies for various electronic systems

Features:

  • Integrated SenseFET: Reduces external component count and simplifies PCB layout.
  • Quasi-Resonant Operation: Minimizes switching losses and improves efficiency.
  • Advanced Burst-Mode Operation: Achieves ultra-low standby power consumption.
  • Over Voltage Protection (OVP): Protects the system from damage due to overvoltage conditions.
  • Over Load Protection (OLP): Prevents excessive power dissipation under overload conditions.
  • Internal Thermal Shutdown (OTP): Protects the device from overheating.
  • Under Voltage Lockout (UVLO): Ensures stable operation during startup and prevents malfunction at low input voltage.

Benefits:

  • High Efficiency: Reduces energy waste and lowers operating costs.
  • Low Standby Power: Meets strict energy efficiency standards and reduces environmental impact.
  • Simplified Design: Lowers BOM cost and reduces development time.
  • Robust Protection Features: Improves system reliability and prevents failures.
  • Compact Size: Enables smaller and lighter power supply designs.

Additional Details:

The FSCQ1265RT operates using a quasi-resonant flyback topology, which minimizes switching losses and improves overall efficiency. The integrated SenseFET provides accurate current sensing, enabling precise control of the output power. The advanced burst-mode operation significantly reduces power consumption under light-load conditions, making it ideal for applications requiring low standby power. This device is available in a TO-220F package.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess