The FSDM0565R is a highly integrated power switch designed for Flyback converters, specifically targeting low-power applications. Manufactured by Fairchild Semiconductor, now part of ON Semiconductor, this device incorporates a SenseFET and current mode PWM controller. This integration minimizes external components and simplifies design, making it ideal for cost-sensitive power supplies.
Applications:
- Power adapters for mobile devices
- Open-frame SMPS for consumer electronics
- Auxiliary power supplies for white goods
- Standby power supplies
- Battery chargers
Features:
- Integrated SenseFET and Current Mode PWM Controller
- Low Startup Current (typically 8μA)
- Pulse-by-Pulse Current Limiting
- Over Voltage Protection (OVP)
- Over Load Protection (OLP)
- Internal Thermal Shutdown Function (TSD)
- Auto-Restart Mode
Benefits:
- Reduced component count and simplified design
- Improved energy efficiency, especially in standby mode
- Enhanced system reliability through built-in protection features
- Lower overall system cost
- Compact power supply solutions
Detailed Specifications:
- Drain-Source Breakdown Voltage (BVDSS): 650V
- On-State Resistance (RDS(on)): 9.5 Ohms (typical)
- Switching Frequency: 65kHz (typical)
- Maximum Power Rating: Up to 10W (depending on input voltage and design)
- Operating Temperature: -25°C to +85°C
- Package: TO-220F-6L
- Protection Features: Over Voltage, Over Load, Thermal Shutdown
- Startup Current: 8μA (typical)