EN
  • EN
  • DE

FST32211

Part No FST32211
Manufacturer Fairchild/ON Semiconductor
Description 40/48-Bit Bus Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1176053-FST32211
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST32211 CAD Model

Description

The FST32211 is a high-performance bus switch from Fairchild/ON Semiconductor, designed for high-speed signal switching applications. It's part of the Fairchild Switch family, known for low propagation delay and minimal signal distortion. This device is designed to isolate signals from one another, improving signal integrity and reducing noise in sensitive systems.

Applications

  • Memory modules
  • High-speed data routing
  • Bus isolation
  • Mobile devices
  • Networking equipment

Features

  • Low On-Resistance: Minimizes signal attenuation.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Propagation Delay: Ensures minimal signal delay.
  • TTL-Compatible Control Inputs: Eases integration with TTL logic.
  • Minimal signal distortion: Maintains signal integrity during switching.

Benefits

  • Improved Signal Integrity: Reduces noise and distortion in high-speed systems.
  • Enhanced System Performance: Supports high-frequency data transmission.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.
  • Simplified System Design: TTL-compatible inputs streamline integration.
  • Increased Reliability: Robust design ensures stable operation over a wide range of conditions.

Additional Details

The FST32211 operates from a wide voltage range and comes in various packages, including SOIC and TSSOP. It’s crucial to consult the datasheet for specific electrical characteristics, such as maximum voltage ratings, operating temperature range, and switching characteristics. The device’s low on-resistance ensures minimal signal attenuation, making it suitable for applications where signal integrity is critical.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9637 $64.8185
11+ $10.6376 $117.0136
17+ $10.3049 $175.1833
24+ $9.9723 $239.3352
30+ $9.6408 $289.2240
41+ $8.6429 $354.3589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess