The FST32X245 is a 32-bit bus switch with precharged outputs manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed for use in high-performance computing and communication systems where efficient and reliable data transfer is critical. This device allows for bidirectional signal flow and features a low on-resistance, minimizing signal degradation. The precharged outputs contribute to reduced propagation delay and improved signal integrity, making it ideal for demanding applications like memory interfacing, multiplexing, and demultiplexing.
Applications:
- Memory Interfaces
- Multiplexing
- Demultiplexing
- Bus Isolation
- Data Routing
Features:
- 32-Bit Bus Switch
- Low On-Resistance (RON)
- Precharged Outputs
- TTL-Compatible Control Inputs
- Bidirectional Signal Flow
- Flow-Through Pinout
Benefits:
- Enhanced data transfer speed due to low on-resistance and precharged outputs.
- Improved signal integrity due to minimal signal degradation.
- Flexible system design with bidirectional signal flow.
- Easy interfacing with TTL logic.
- Simplified board layout with flow-through pinout.
- Reduced power consumption compared to traditional buffers.
Technical Specifications:
- Supply Voltage: 3.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- On-Resistance (RON): 4 Ohms (typical)
- Propagation Delay:
- Off Isolation: -30dB (typical)
- Package: QSOP/SSOP
The FST32X245 is a crucial component for maintaining high-speed data transfer rates in modern electronic systems. Its low on-resistance minimizes signal attenuation, while the precharged outputs reduce switching times and enhance signal integrity. The bidirectional signal flow offers flexibility in routing data within the system. The flow-through pinout simplifies board layout, reducing signal reflections and improving overall system performance. This bus switch is an excellent choice for applications where speed, signal integrity, and low power consumption are paramount. The FST32X245 is a reliable and efficient solution for various data routing and multiplexing needs.