EN
  • EN
  • DE

FXMAR2102UMX

Part No FXMAR2102UMX
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Dual-Supply, 2-Bit Voltage Translator / Isolator for I2C Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Open Drain, Tri-State
Data Rate 50MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 8-UFQFN
Manufacturer Package 8-UMLP
Win Source Part Number 1176240-FXMAR2102UMX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name FXMAR2102
Introduction Date October 27, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FXMAR2102UMX CAD Model

Description

The FXMAR2102UMX is an integrated circuit (IC) designed by Fairchild/ON Semiconductor.

  • Package: Reel
  • Circuits: 1
  • Channels per Circuit: 2
  • Voltage - VCCA: 1.65V ~ 5.5V
  • Voltage - VCCB: 1.65V ~ 5.5V
  • Input Signal: Not Available
  • Output Signal: Not Available
  • Mounting Style: SMD
  • Package: 8-UFQFN
  • Translator Type: Voltage Level
  • Channel Type: Bidirectional
  • Data Rate: 50MHz
  • Features: Auto-Direction Sensing
  • Family Name: FXMAR2102
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Manufacturer Package: 8-UMLP
  • Alternative Parts: NTSX2102GU8H, MAX3375EEBL+, MAX3373EEKA+TW
  • Introduction Date: October 27, 2011
  • ECCN: EAR99
  • Country of Origin: Thailand
  • Estimated EOL Date: 2026
  • Halogen-Free: Compliant
  • Popularity: Popular
  • Supply and Demand Status: Limited
  • Quantity per Package: 5k pcs

You May Also Be Interested in

Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3033 $50.0445
405+ $0.2489 $100.8045
625+ $0.2411 $150.6875
860+ $0.2333 $200.6380
1,110+ $0.2256 $250.4160
1,485+ $0.2022 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess