The Fairchild/ON Semiconductor H11AA1M is an active product that belongs to the isolators category. It is mounted through hole with 1 channel and has a minimum DC current transfer ratio of 20% at 10mA. It has an isolation voltage of 4170Vrms and an operating temperature range of -40°C to 100°C.
- Mounting Type: Through Hole
- Number of Channels: 1
- Minimum DC Current Transfer Ratio: 20% @ 10mA
- Isolation Voltage: 4170Vrms
- Operating Temperature: -40°C to 100°C
The supply and demand status is balanced and it comes with 1k pieces per package. It is commonly used in consumer electronics, motor drive & control, industrial, sensing & instrumentation, and audio applications.