EN
  • EN
  • DE

MOCD256R2M

Part No MOCD256R2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982405-MOCD256R2M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOCD256R2M CAD Model

Description

The MOCD256R2M is a 8-Pin DIP Optocoupler with Darlington Transistor Output manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed to provide electrical isolation between input and output circuits, protecting sensitive control systems from voltage spikes and noise. The device consists of an infrared emitting diode (IRED) optically coupled to a Darlington phototransistor.

Applications

  • Industrial Control Systems: Used for isolating control signals in PLCs, motor drives, and other industrial equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage spikes and noise on input/output lines.
  • Solid-State Relays (SSR): Used as a trigger for SSRs, providing electrical isolation.
  • Medical Equipment: Employed in medical devices for patient safety and electrical isolation.

Features

  • High Isolation Voltage: Provides high electrical isolation between input and output (typically 5 kV).
  • Darlington Transistor Output: Offers high current transfer ratio (CTR) for efficient signal transfer.
  • 8-Pin DIP Package: Standard package for easy integration into circuit boards.
  • High Collector-Emitter Voltage: Withstand a high collector-emitter voltage (typically 80V).
  • Low Input Current: Requires low input current for activation, reducing power consumption.
  • Wide Operating Temperature Range: Operates over a wide temperature range, typically -55°C to +100°C.
  • UL Recognized: Meets UL safety standards for electrical isolation.

Benefits

  • Electrical Isolation: Protects sensitive circuits from voltage spikes and noise.
  • High Current Transfer Ratio: Enables efficient signal transfer with low input current.
  • Easy Integration: Standard DIP package simplifies circuit board design and assembly.
  • Reliable Performance: Provides stable and reliable performance in demanding environments.
  • Enhanced Safety: High isolation voltage ensures patient and equipment safety.
  • Wide Applicability: Suitable for a wide range of industrial and commercial applications.

Additional Details

The MOCD256R2M optocoupler operates by converting an electrical signal into light using the IRED. The light is then detected by the Darlington phototransistor, which converts it back into an electrical signal. This optical coupling provides electrical isolation between the input and output circuits. The Darlington transistor configuration provides high current gain, allowing the optocoupler to drive high-current loads with low input current.

This optocoupler is ideal for applications where electrical isolation is critical, such as industrial control systems, power supplies, and medical equipment. Its high isolation voltage, high current transfer ratio, and reliable performance make it a popular choice for demanding applications. The MOCD256R2M provides a cost-effective solution for electrical isolation and signal transfer in a wide range of electronic circuits.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess