EN
  • EN
  • DE

H11AA2SVM

Part No H11AA2SVM
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description AC INPUT/PHOTOTRANSISTOR OPTOCOUPLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 1
Voltage - Isolation 7500Vpk
Current Transfer Ratio (Minimum) 10% @ 10mA
Input Type AC, DC
Output Type Transistor with Base
Output Voltage MAX 30V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.17V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 6-SMD, Gull Wing
Manufacturer Package 6-SMD
Win Source Part Number 1178150-H11AA2SVM
Manufacturer Homepage www.fairchildsemi.com
Family Name H11AA2M
Introduction Date April 21, 2006
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian H11AA2SVM CAD Model

Description

The H11AA2SVM is a dual-channel, randomly phased optocoupler featuring two infrared emitting diodes optically coupled to two silicon NPN phototransistors. This configuration provides electrical isolation between the input and output circuits. Manufactured by Fairchild/ON Semiconductor, this device is designed for applications requiring high isolation voltage and reliable signal transfer.

Applications

  • AC Line/Digital Logic Isolation: Provides isolation between AC power lines and sensitive digital control circuitry.
  • Solid State Relays: Used as a control element in solid state relays to isolate the control signal from the load.
  • Switch Mode Power Supplies: Feedback control in SMPS to isolate the primary and secondary sides.
  • Motor Control: Isolation in motor control circuits to protect the control system from voltage spikes and noise.
  • Industrial Control Systems: Isolating digital inputs and outputs in industrial automation equipment.

Features

  • Dual-Channel Configuration: Contains two independent channels for increased design flexibility.
  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • Random Phase: Random phase operation reduces switching noise.
  • CTR (Current Transfer Ratio): Specified CTR ensures predictable output response.
  • Compact Package: Surface mount package for efficient board space utilization.

Benefits

  • Enhanced Safety: High isolation voltage protects equipment and users from hazardous voltages.
  • Noise Immunity: Prevents noise from the input side from affecting the output side, ensuring reliable signal transmission.
  • Design Flexibility: Dual-channel configuration allows for various circuit designs and applications.
  • Reliable Performance: Designed for long-term reliability and stable performance in harsh environments.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.

Additional Details

The H11AA2SVM features a high isolation voltage, typically in the kilovolt range. The current transfer ratio (CTR) is a crucial parameter, indicating the efficiency of signal transfer from input to output. It operates over a wide temperature range, making it suitable for industrial environments. The surface mount package allows for automated assembly and reduces board space requirements. The device's random phase characteristic minimizes switching noise, which is critical in sensitive applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0350
Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Panasonic
OPTOISO 1.5KV 1CH PHVOLT 4-SSOP
Need more? Email Us
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess