The HCPL-2630V is a high-speed optocoupler manufactured by Fairchild/ON Semiconductor. It consists of an AlGaAs LED optically coupled to a high-gain integrated photodetector. This configuration provides excellent AC and DC performance and high common-mode transient immunity. The "V" suffix often indicates a specific testing or screening level, commonly related to enhanced reliability or specific application requirements. Optocouplers like the HCPL-2630V are used to provide electrical isolation between circuits, preventing ground loops and protecting sensitive components from high voltages or noise. It's a commonly used component in industrial control systems, data communication, and power supply applications.
Applications
- Isolated logic gate
- Isolated line receiver
- Power inverter feedback
- Computer-peripheral interface
- Microprocessor system interface
- Industrial control systems
- Digital isolation
Features
- High speed: 10 MBd
- High common-mode transient immunity: 10 kV/μs (typical)
- Guaranteed performance from 0°C to 70°C
- Safety approval: UL recognized, CSA approved, IEC/EN/DIN EN 60747-5-5 approved
- Input current threshold control
- Open collector output
- 5-Pin DIP Package
Benefits
- Provides electrical isolation between circuits, preventing ground loops.
- Protects sensitive components from high voltages and noise.
- Enables reliable data transmission at high speeds.
- Offers high immunity to common-mode noise.
- Simplifies circuit design with its integrated photodetector.
- Meets stringent safety standards for various applications.
Additional Details
The HCPL-2630V optocoupler is characterized by its high speed and high common-mode transient immunity, making it suitable for demanding industrial and communication applications. The open-collector output allows for flexible interfacing with various logic families. It's important to consider the forward current requirements of the LED and the pull-up resistor value for the output to ensure proper operation. The safety approvals (UL, CSA, IEC/EN/DIN EN 60747-5-5) ensure that the device meets the necessary safety standards for electrical isolation. Datasheets will provide detailed specifications, including propagation delay, input current requirements, and isolation voltage ratings.