EN
  • EN
  • DE

HGTP20N60C3G20N60C3

Part No HGTP20N60C3G20N60C3
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004773-HGTP20N60C3G20N60C3
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HGTP20N60C3G20N60C3 CAD Model

Description

The HGTP20N60C3 is a 20A, 600V N-Channel IGBT (Insulated Gate Bipolar Transistor) from Fairchild Semiconductor (now ON Semiconductor). IGBTs combine the characteristics of MOSFETs and bipolar junction transistors (BJTs). This particular IGBT is designed for high-voltage, high-current switching applications where fast switching speeds and low conduction losses are critical.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to switch DC power to AC power.
  • Power Factor Correction (PFC): Employed in the PFC circuit to improve power quality and efficiency.
  • Induction Heating: Utilized in the high-frequency inverter for heating metal objects.
  • Welding Equipment: Used in the inverter to provide controlled power for welding processes.
  • Motor Control: Found in variable frequency drives (VFDs) to control the speed and torque of electric motors.
  • Solar Inverters: Used to convert DC power from solar panels to AC power for grid connection.

Features:

  • High Input Impedance: Simplifies gate drive circuitry.
  • Low Saturation Voltage (VCE(sat)): Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Enables higher frequency operation and reduces switching losses.
  • High Voltage Capability: Withstands high voltage stress, ensuring reliability.
  • Temperature Compensating Tail Current: Improves performance at higher temperatures.
  • Avalanche Capability: Offers added ruggedness and protection against voltage transients.

Benefits:

  • Improved Efficiency: Lower conduction and switching losses lead to higher overall system efficiency.
  • Simplified Design: High input impedance simplifies gate drive requirements, reducing component count.
  • Enhanced Reliability: High voltage and avalanche capabilities ensure robust performance in demanding applications.
  • Reduced Heat Dissipation: Lower losses translate to less heat generation, simplifying thermal management.
  • Faster Switching Speeds: Enables higher frequency operation, potentially reducing the size and cost of passive components.

Additional Details:

Technical Specifications:

  • Collector-Emitter Voltage (VCE): 600V
  • Continuous Collector Current (IC): 20A
  • Gate-Emitter Voltage (VGE): ±20V
  • Operating Junction Temperature (TJ): -55°C to +150°C
  • Package Type: TO-220

The HGTP20N60C3 is a popular choice for power electronics designers seeking a reliable and efficient IGBT for demanding switching applications. Its combination of high voltage capability, fast switching speed, and low conduction losses makes it well-suited for a variety of industrial and commercial uses.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess