EN
  • EN
  • DE

HMA2801

Part No HMA2801
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063200-HMA2801
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMA2801 CAD Model

Description

The HMA2801 is a high-reliability optocoupler from Fairchild/ON Semiconductor, designed for use in demanding industrial and military applications. It provides electrical isolation between input and output circuits, protecting sensitive electronic components from high-voltage transients and noise. This optocoupler is known for its robust performance and ability to operate under harsh environmental conditions.

Applications

  • Military Equipment: Signal isolation in military communication systems and control systems.
  • Industrial Control Systems: Isolating industrial control signals from high-power circuits.
  • Avionics Systems: Providing isolation in avionics equipment where reliability is critical.
  • Medical Devices: Ensuring patient safety by isolating sensitive medical instrumentation.
  • High-Reliability Power Supplies: Voltage feedback and isolation in robust power supplies.

Features

  • High Isolation Voltage: Offers high electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Wide Operating Temperature Range: Suitable for use in extreme temperature environments.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output.
  • Hermetically Sealed Package: Provides protection against moisture and contaminants.
  • High Reliability: Designed and manufactured for long-term reliability in demanding applications.

Benefits

  • Enhanced Safety: High isolation voltage protects sensitive circuits and personnel from high voltage hazards.
  • Improved Reliability: Robust design ensures consistent and reliable performance in harsh environments.
  • Simplified Design: Simplifies circuit design by providing electrical isolation between different circuit sections.
  • Increased System Longevity: Protects downstream circuitry from voltage transients, increasing the lifespan of the overall system.
  • Compliance with Standards: Meets stringent industry standards for high-reliability applications.

Additional Details

The HMA2801 typically uses an LED and a phototransistor to achieve signal isolation. The input LED emits light when forward current is applied, which activates the output phototransistor. This optocoupler is designed to withstand high levels of shock, vibration, and temperature cycling. It's crucial to adhere to the manufacturer's recommended operating conditions to ensure optimal performance and longevity. The device is often used in applications requiring compliance with military and aerospace standards.

You May Also Be Interested in

Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Glenair, Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Essentra Components
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess