EN
  • EN
  • DE

IN4732A

Part No IN4732A
Manufacturer Fairchild/ON Semiconductor
Description Zeners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1185668-IN4732A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IN4732A CAD Model

Description

The IN4732A is a 1-Watt Zener diode manufactured by Fairchild/ON Semiconductor. It's designed to provide a precise voltage reference or voltage regulation in a wide variety of electronic circuits. This diode is commonly used for overvoltage protection, voltage clipping, and voltage shifting applications.

Applications

  • Voltage Regulation: Provides a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes and surges.
  • Voltage Clipping: Limits the voltage in a circuit to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal.
  • Reference Voltage: Provides a stable reference voltage for analog circuits and measurement systems.
  • Calibration Circuits: Used in calibration circuits for electronic instruments.

Features

  • Zener Diode: Provides a stable reverse breakdown voltage.
  • 1-Watt Power Dissipation: Capable of handling up to 1 Watt of power.
  • Precise Zener Voltage: Offers a specific and accurate Zener voltage. (4.7V Typically for IN4732A).
  • DO-41 Package: Industry-standard through-hole package for easy mounting.
  • High Reliability: Designed for long-term stability and performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Stable Voltage Reference: Provides a consistent and reliable voltage reference.
  • Circuit Protection: Protects circuits from damage due to overvoltage conditions.
  • Simple Implementation: Easy to incorporate into various circuit designs.
  • Wide Operating Temperature Range: Suitable for use in diverse environments.
  • Long Lifespan: Designed for extended operation.
  • Cost-Effective: Offers a balance of performance and value.

Additional Details

The IN4732A has a nominal Zener voltage of 4.7V. Key parameters include the Zener test current (IZT), Zener impedance (ZZT), and reverse leakage current (IR). It is crucial to operate the diode within its specified power dissipation and current limits to avoid damage. The DO-41 package facilitates easy mounting and soldering. The specific tolerance of the Zener voltage is indicated in the datasheet. It's important to consult the datasheet for complete specifications and application guidelines.

The IN4732A is a fundamental component for voltage regulation and protection. Its precision, reliability, and ease of use make it a versatile choice for a broad spectrum of electronic applications. Proper application based on the manufacturer's data sheet is crucial for proper functioning and lifespan.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess