EN
  • EN
  • DE

IN5258B

Part No IN5258B
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes - Zener - Single
Description 1N5258B - ZENER DIODE, 36V, 5%, / Zener Diode ±5% Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Tolerance ±5%
Mounting Type Through Hole
Package / Case Axial
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1065124-IN5258B
Ultra Librarian 3D Model Ultra Librarian IN5258B CAD Model

Description

IN5258B Fairchild/ON Semiconductor Description

The IN5258B is a single Zener diode from Fairchild/ON Semiconductor. It has a Zener voltage of 5.1V with a tolerance of ±5%. It is rated for a continuous power dissipation of 500mW at 25°C. The IN5258B is a through-hole device with a DO-35 (SOD-123) package.

Zener diodes are semiconductor devices that can maintain a relatively constant voltage across their terminals, even when the current through the device varies. This is because of a phenomenon called the Zener effect, which occurs when electrons tunnel through the diode's junction.

Zener diodes are used in a wide variety of applications, including:

  • Voltage regulation: Zener diodes can be used to regulate the voltage in a circuit to a specific value. This is done by connecting the Zener diode in parallel with the load. When the voltage across the load exceeds the Zener voltage, the Zener diode will start to conduct current, shunting the excess voltage away from the load.
  • Overvoltage protection: Zener diodes can be used to protect circuits from overvoltage damage. This is done by connecting the Zener diode in reverse parallel with the circuit. When the voltage across the circuit exceeds the Zener voltage, the Zener diode will start to conduct current, shunting the excess voltage away from the circuit.
  • Reference voltage sources: Zener diodes can be used to provide a reference voltage for other circuits. This is done by connecting the Zener diode in parallel with a load resistor. The voltage across the load resistor will be equal to the Zener voltage.

The IN5258B is a versatile Zener diode that can be used in a wide variety of applications. It is a good choice for voltage regulation, overvoltage protection, and reference voltage sources.

Here are some specific examples of how the IN5258B can be used:

  • Voltage regulator for a simple LED circuit: The IN5258B can be used to regulate the voltage to a single LED. To do this, the IN5258B would be connected in parallel with the LED. The LED would be connected to the cathode of the Zener diode, and the anode of the Zener diode would be connected to the power supply. The voltage across the LED would be equal to the Zener voltage, regardless of the voltage of the power supply.
  • Overvoltage protector for a microcontroller: The IN5258B can be used to protect a microcontroller from overvoltage damage. To do this, the IN5258B would be connected in reverse parallel with the microcontroller's power supply. If the voltage of the power supply exceeds the Zener voltage, the Zener diode will start to conduct current, shunting the excess voltage away from the microcontroller.
  • Reference voltage source for an analog-to-digital converter: The IN5258B can be used to provide a reference voltage for an analog-to-digital converter (ADC). To do this, the IN5258B would be connected in parallel with a load resistor. The voltage across the load resistor would be equal to the Zener voltage. The ADC would then convert the voltage across the load resistor to a digital value.

The IN5258B is a reliable and affordable Zener diode that can be used in a wide variety of applications. It is a good choice for engineers and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess