EN
  • EN
  • DE

IRFM210ATFNL

Part No IRFM210ATFNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065561-IRFM210ATFNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFM210ATFNL CAD Model

Description

The IRFM210ATFNL is a 200V Single N-Channel MOSFET from Fairchild Semiconductor/ON Semiconductor. It is designed for high-efficiency switching applications and offers a combination of fast switching speed, ruggedized device design, and low on-resistance. This MOSFET is typically used in power supplies, DC-DC converters, and motor control circuits. The device is available in a DPAK (TO-252) package for efficient heat dissipation.

Applications:

  • Power Supplies: Used in AC-DC power supplies for computers, servers, and consumer electronics.
  • DC-DC Converters: Employed in voltage regulation circuits for various electronic devices.
  • Motor Control: Utilized in motor drives for appliances, power tools, and industrial equipment.
  • Lighting Ballasts: Found in electronic ballasts for fluorescent and LED lighting.
  • Battery Chargers: Used in charging circuits for portable devices and electric vehicles.

Features:

  • High Voltage: 200V Drain-Source Voltage (VDS).
  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • Avalanche Ruggedness: Withstands high energy pulses in avalanche mode.
  • DPAK Package: Provides efficient heat dissipation for high power applications.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed reduce power losses, resulting in higher efficiency.
  • Compact Design: DPAK package allows for smaller and more compact designs.
  • Reliable Performance: Avalanche ruggedness ensures reliable operation in demanding applications.
  • Simplified Thermal Management: DPAK package facilitates efficient heat dissipation, simplifying thermal design.
  • Reduced System Cost: High efficiency and ruggedness can lead to lower overall system cost.

Additional Details:

The IRFM210ATFNL has a drain current (ID) rating of up to 6.2A. The gate threshold voltage (VGS(th)) is typically around 3V. The device is RoHS compliant. Its operating temperature range is -55°C to +175°C. The DPAK package allows for surface mounting, simplifying assembly and reducing manufacturing costs. The device's low gate charge (Qg) contributes to its fast switching speed. The IRFM210ATFNL is designed to meet the demanding requirements of modern power electronic applications, offering a balance of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Essentra Components
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess