EN
  • EN
  • DE

KA293A

Part No KA293A
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Comparators
Description IC LM293 Dual Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Input Bias Current 400 nA
Input Offset Voltage (Vos) 4 mV
Maximum Operating Temperature 85 °C
Max Power Dissipation 570 mW
Max Supply Current 1 mA
Max Supply Voltage 36 V
Min Operating Temperature -25 °C
Min Supply Voltage 2 V
Nominal Supply Current 1 mA
Number of Channels 2
Output Current 18 mA
Output Current per Channel 18 mA
Response Time 1.4 µs
RoHS Compliant
Win Source Part Number 1067033-KA293A
Categories Linear - Comparators
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA293A CAD Model

Description

The Fairchild/ON Semiconductor 1067033-KA293A is a linear-comparator used in electronic devices.

  • Response Time: 1.4 µs
  • Mounting: SMD (SMT) technology
  • Channels: Two channels
  • Output Current: 18 mA per channel
  • Input Bias Current: 400 nA
  • RoHS Compliance: RoHS compliant
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -25 °C
  • Maximum Power Dissipation: 570 mW
  • Maximum Supply Voltage: 36 V
  • Nominal Supply Current: 1 mA
  • Maximum Supply Current: 1 mA
  • Input Offset Voltage: 4 mV.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess