EN
  • EN
  • DE

KA431AZ

Part No KA431AZ
Manufacturer Fairchild/ON Semiconductor
Description Programmable Shunt Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192386-KA431AZ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA431AZ CAD Model

Description

The KA431AZ is a 3-terminal adjustable shunt regulator manufactured by Fairchild/ON Semiconductor. It's designed to provide precise voltage regulation in a variety of applications. It functions similarly to a Zener diode but offers improved precision and adjustability, making it a versatile component for voltage control.

Applications

  • Adjustable power supplies
  • Voltage monitoring
  • Error amplifiers
  • Shunt regulators
  • Linear regulators

Features

  • Programmable output voltage: Allows for precise voltage adjustment.
  • Low dynamic output impedance: Ensures stable voltage regulation.
  • Sink current capability: Can sink a significant amount of current.
  • Low temperature coefficient: Minimizes voltage drift over temperature.
  • Available in various packages: Offers flexibility for different mounting requirements.

Benefits

  • Precise voltage regulation: Improves the stability and performance of power supplies.
  • Flexible design options: Programmable output voltage allows for customized voltage levels.
  • Simplified circuit design: Reduces the number of components required for voltage regulation.
  • Improved system reliability: Stable voltage regulation prevents damage to sensitive components.
  • Cost-effective solution: Provides a reliable and accurate voltage regulation solution at a low cost.

Technical Specifications

The KA431AZ typically features an output voltage range from Vref (2.5V) to 36V, and a typical output voltage tolerance of ±1%. The cathode current range is typically from 1mA to 100mA. The dynamic output impedance is typically around 0.2 ohms. The operating temperature range usually spans from -40°C to +85°C. It's available in packages like TO-92, SOIC-8, and SOT-23. Consult the manufacturer's datasheet for the specific values and characteristics of the KA431AZ you are using.

The KA431AZ is a reliable and accurate shunt regulator, offering a cost-effective solution for precise voltage control in various electronic circuits.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,105 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess